Bourns, Inc. Fixed Inductors 2100HT-6R8-H-RC

Description
6.8µH Shielded Toroidal Inductor 13.7A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
6.8µH Shielded Toroidal Inductor 13.7A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100HT-6R8-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100HT-6R8-H-RC-ND
Fixed Inductors 2100HT-6R8-H-RC-ND
6.8µH Shielded Toroidal Inductor 13.7A 6mOhm Max Radial, Horizontal (Open)

6.8µH Shielded Toroidal Inductor 13.7A 6mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2100HT-6R8-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details
Power Inductors - 2176783-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details