4.7µH Shielded Toroidal Inductor 14.9A 6mOhm Max Radial, Horizontal (Open)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2100HT-4R7-H-RC-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Configuration | Fixed |
| Inductance Tolerance | 15 (+/- %) |