Bourns, Inc. High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller 2100HT-470H-RC

Description
HIGH CURRENT INDUCTOR 47UH 5.6A 15%; Product Range:2100HT Series; Inductance:47µH; RMS Current (Irms):5.6A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR 47UH 5.6A 15%; Product Range:2100HT Series; Inductance:47µH; RMS Current (Irms):5.6A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller - 86K6843 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller
86K6843
High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller 86K6843
HIGH CURRENT INDUCTOR 47UH 5.6A 15%; Product Range:2100HT Series; Inductance:47µH; RMS Current (Irms):5.6A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR 47UH 5.6A 15%; Product Range:2100HT Series; Inductance:47µH; RMS Current (Irms):5.6A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6843
Product Name High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers