Bourns, Inc. Fixed Inductors 2100HT-331-H-RC

Description
330µH Shielded Toroidal Inductor 2.7A 160mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
330µH Shielded Toroidal Inductor 2.7A 160mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100HT-331-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100HT-331-H-RC-ND
Fixed Inductors 2100HT-331-H-RC-ND
330µH Shielded Toroidal Inductor 2.7A 160mOhm Max Radial, Horizontal (Open)

330µH Shielded Toroidal Inductor 2.7A 160mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Inductor, Toroidal Rohs Compliant Bourns - 79AH9391 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal Rohs Compliant Bourns
79AH9391
Inductor, Toroidal Rohs Compliant Bourns 79AH9391
INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2100HT-331-H-RC-ND 79AH9391
Product Name Fixed Inductors Inductor, Toroidal Rohs Compliant Bourns
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details