Bourns, Inc. Fixed Inductors 2100HT-330-V-RC

Description
33µH Shielded Toroidal Inductor 6.1A 31mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
33µH Shielded Toroidal Inductor 6.1A 31mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100HT-330-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100HT-330-V-RC-ND
Fixed Inductors 2100HT-330-V-RC-ND
33µH Shielded Toroidal Inductor 6.1A 31mOhm Max Radial, Vertical (Open)

33µH Shielded Toroidal Inductor 6.1A 31mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2100HT-330-V-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details