Bourns, Inc. High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller 2100HT-221V-RC

Description
HIGH CURRENT INDUCTOR, 220UH 3A 15%; Product Range:2100HT Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 220UH 3A 15%; Product Range:2100HT Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller - 86K6824 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller
86K6824
High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller 86K6824
HIGH CURRENT INDUCTOR, 220UH 3A 15%; Product Range:2100HT Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 220UH 3A 15%; Product Range:2100HT Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6824
Product Name High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 220 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details