Bourns, Inc. High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller 2100HT-221H-RC

Description
HIGH CURRENT INDUCTOR, 220UH 3A 15%; Product Range:2100HT Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 220UH 3A 15%; Product Range:2100HT Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller - 86K6823 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller
86K6823
High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller 86K6823
HIGH CURRENT INDUCTOR, 220UH 3A 15%; Product Range:2100HT Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 220UH 3A 15%; Product Range:2100HT Series; Inductance:220µH; RMS Current (Irms):3A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6823
Product Name High Current Inductor, 220Uh 3A 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 220 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - 237-2276-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details