FIXED IND 220UH 3A 130 MOHM TH Product overview: 2100HT-221-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 3A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 3A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100HT-221-H-RC can be used for catalog matching and distributor lookup.
220µH Shielded Toroidal Inductor 3A 130mOhm Max Radial, Horizontal (Open)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2100HT-221-H-RC | 2100HT-221-H-RC-ND |
| Product Name | 220UH 3A 130 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Toroidal | Toroid |
| Core Material | Ferrite | |
| Inductance Range | 220 microH |