Bourns, Inc. Fixed Inductors 2100HT-151-V-RC

Description
150µH Shielded Toroidal Inductor 3.3A 110mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
150µH Shielded Toroidal Inductor 3.3A 110mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100HT-151-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100HT-151-V-RC-ND
Fixed Inductors 2100HT-151-V-RC-ND
150µH Shielded Toroidal Inductor 3.3A 110mOhm Max Radial, Vertical (Open)

150µH Shielded Toroidal Inductor 3.3A 110mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
150UH 3.3A 110 MOHM Inductor and Choke - 71-2100HT-151-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 3.3A 110 MOHM Inductor and Choke
71-2100HT-151-V-RC
150UH 3.3A 110 MOHM Inductor and Choke 71-2100HT-151-V-RC
FIXED IND 150UH 3.3A 110 MOHM TH Product overview: 2100HT-151-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 3.3A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 3.3A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100HT-151-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 3.3A 110 MOHM TH Product overview: 2100HT-151-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 3.3A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 3.3A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100HT-151-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2100HT-151-V-RC-ND 71-2100HT-151-V-RC
Product Name Fixed Inductors 150UH 3.3A 110 MOHM Inductor and Choke
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details