Bourns, Inc. Fixed Inductors 2100HT-150-V-RC

Description
15µH Shielded Toroidal Inductor 9.1A 14mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
15µH Shielded Toroidal Inductor 9.1A 14mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100HT-150-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100HT-150-V-RC-ND
Fixed Inductors 2100HT-150-V-RC-ND
15µH Shielded Toroidal Inductor 9.1A 14mOhm Max Radial, Vertical (Open)

15µH Shielded Toroidal Inductor 9.1A 14mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2100HT-150-V-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details