Bourns, Inc. High Current Inductor 1000Uh, 1.6A, 15%; Product Range Bourns Jw Miller 2100HT-102H-RC

Description
HIGH CURRENT INDUCTOR 1000UH, 1.6A, 15%; Product Range:2100HT Series; Inductance:1mH; RMS Current (Irms):1.6A; DC Resistance Max:0.43ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Description
HIGH CURRENT INDUCTOR 1000UH, 1.6A, 15%; Product Range:2100HT Series; Inductance:1mH; RMS Current (Irms):1.6A; DC Resistance Max:0.43ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor 1000Uh, 1.6A, 15%; Product Range Bourns Jw Miller - 86K6803 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor 1000Uh, 1.6A, 15%; Product Range Bourns Jw Miller
86K6803
High Current Inductor 1000Uh, 1.6A, 15%; Product Range Bourns Jw Miller 86K6803
HIGH CURRENT INDUCTOR 1000UH, 1.6A, 15%; Product Range:2100HT Series; Inductance:1mH; RMS Current (Irms):1.6A; DC Resistance Max:0.43ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR 1000UH, 1.6A, 15%; Product Range:2100HT Series; Inductance:1mH; RMS Current (Irms):1.6A; DC Resistance Max:0.43ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6803
Product Name High Current Inductor 1000Uh, 1.6A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 1000 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details