Bourns, Inc. Fixed Inductors 2100HT-102-V-RC

Description
1mH Shielded Toroidal Inductor 1.6A 430mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
1mH Shielded Toroidal Inductor 1.6A 430mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100HT-102-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100HT-102-V-RC-ND
Fixed Inductors 2100HT-102-V-RC-ND
1mH Shielded Toroidal Inductor 1.6A 430mOhm Max Radial, Vertical (Open)

1mH Shielded Toroidal Inductor 1.6A 430mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2100HT-102-V-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details