Bourns, Inc. Fixed Inductors 2100HT-102-H-RC

Description
1mH Shielded Toroidal Inductor 1.6A 430mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
1mH Shielded Toroidal Inductor 1.6A 430mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100HT-102-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100HT-102-H-RC-ND
Fixed Inductors 2100HT-102-H-RC-ND
1mH Shielded Toroidal Inductor 1.6A 430mOhm Max Radial, Horizontal (Open)

1mH Shielded Toroidal Inductor 1.6A 430mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 1Mh, 1.6A, Th Rohs Compliant Bourns - 92AH6772 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1Mh, 1.6A, Th Rohs Compliant Bourns
92AH6772
Toroidal Inductor, 1Mh, 1.6A, Th Rohs Compliant Bourns 92AH6772
TOROIDAL INDUCTOR, 1MH, 1.6A, TH ROHS COMPLIANT: YES

TOROIDAL INDUCTOR, 1MH, 1.6A, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2100HT-102-H-RC-ND 92AH6772
Product Name Fixed Inductors Toroidal Inductor, 1Mh, 1.6A, Th Rohs Compliant Bourns
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers