Bourns, Inc. High Current Inductor 10Uh 9.9A 15%; Product Range Bourns Jw Miller 2100HT-100H-RC

Description
HIGH CURRENT INDUCTOR 10UH 9.9A 15%; Product Range:2100HT Series; Inductance:10µH; RMS Current (Irms):9.9A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR 10UH 9.9A 15%; Product Range:2100HT Series; Inductance:10µH; RMS Current (Irms):9.9A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor 10Uh 9.9A 15%; Product Range Bourns Jw Miller - 86K6797 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor 10Uh 9.9A 15%; Product Range Bourns Jw Miller
86K6797
High Current Inductor 10Uh 9.9A 15%; Product Range Bourns Jw Miller 86K6797
HIGH CURRENT INDUCTOR 10UH 9.9A 15%; Product Range:2100HT Series; Inductance:10µH; RMS Current (Irms):9.9A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR 10UH 9.9A 15%; Product Range:2100HT Series; Inductance:10µH; RMS Current (Irms):9.9A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6797
Product Name High Current Inductor 10Uh 9.9A 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 10 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details