10µH Shielded Toroidal Inductor 9.9A 12mOhm Max Radial, Vertical (Open)
FIXED IND 10UH 9.9A 12 MOHM TH Product overview: 2100HT-100-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 9.9A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 9.9A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100HT-100-V-RC can be used for catalog matching and distributor lookup.
HIGH CURRENT INDUCTOR 10UH 9.9A 15%; Product Range:2100HT Series; Inductance:10µH; RMS Current (Irms):9.9A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2100HT-100-V-RC-ND | 71-2100HT-100-V-RC | 86K6798 |
| Product Name | Fixed Inductors | 10UH 9.9A 12 MOHM Inductor and Choke | High Current Inductor 10Uh 9.9A 15%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Toroid | Toroidal | |
| Configuration | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |