Gas Discharge Tube 1400V 20000A (20kA) ±20% 2 Pole Chassis, Stud Mount
GAS DISCHARGE TUBE, 1.4KV, AXIAL; Product Range:2097 Series; DC Breakover Voltage:1.4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:2.2kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2097-140-DLF-ND | 52W9068 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 1.4Kv, Axial; Product Range Bourns |
| Application | Industrial |