Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2095-80-BT1LF

Description
Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2095-80-BT1LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2095-80-BT1LF-ND
Gas Discharge Tube Arresters (GDT) 2095-80-BT1LF-ND
Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 800V, Axial; Product Range Bourns - 94T5424 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 800V, Axial; Product Range Bourns
94T5424
Gas Discharge Tube, 800V, Axial; Product Range Bourns 94T5424
GAS DISCHARGE TUBE, 800V, AXIAL; Product Range:2095 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:1.2kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 800V, AXIAL; Product Range:2095 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:1.2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2095-80-BT1LF-ND 94T5424
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 800V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details