Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2095-80-BLF

Description
Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2095-80-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2095-80-BLF-ND
Gas Discharge Tube Arresters (GDT) 2095-80-BLF-ND
Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 800V, Axial; Product Range Bourns - 94T5423 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 800V, Axial; Product Range Bourns
94T5423
Gas Discharge Tube, 800V, Axial; Product Range Bourns 94T5423
GAS DISCHARGE TUBE, 800V, AXIAL; Product Range:2095 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:1.2kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 800V, AXIAL; Product Range:2095 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:1.2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 2P, 800V, 20% Rohs Compliant Bourns - 07W7754 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 800V, 20% Rohs Compliant Bourns
07W7754
Gas Discharge Tube, 2P, 800V, 20% Rohs Compliant Bourns 07W7754
GAS DISCHARGE TUBE, 2P, 800V, 20% ROHS COMPLIANT: YES

GAS DISCHARGE TUBE, 2P, 800V, 20% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2095-80-BLF-ND 94T5423 07W7754
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 800V, Axial; Product Range Bourns Gas Discharge Tube, 2P, 800V, 20% Rohs Compliant Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031048P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2028-42-CLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details