Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2095-600-CT1LF

Description
Gas Discharge Tube 6000V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 6000V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2095-600-CT1LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2095-600-CT1LFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2095-600-CT1LFTR-ND
Gas Discharge Tube 6000V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 6000V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2095-600-CT1LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2095-600-CT1LFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2095-600-CT1LFCT-ND
Gas Discharge Tube 6000V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 6000V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 6Kv, Axial, Full Reel; Product Range Bourns - 94T5422 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 6Kv, Axial, Full Reel; Product Range Bourns
94T5422
Gas Discharge Tube, 6Kv, Axial, Full Reel; Product Range Bourns 94T5422
GAS DISCHARGE TUBE, 6KV, AXIAL, FULL REEL; Product Range:2095 Series; DC Breakover Voltage:6kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:7.8kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 6KV, AXIAL, FULL REEL; Product Range:2095 Series; DC Breakover Voltage:6kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:7.8kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2095-600-CT1LFTR-ND 118-2095-600-CT1LFCT-ND 94T5422
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 6Kv, Axial, Full Reel; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3403.17.0045-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-5931-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details
2 suppliers