Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2095-450-BLF

Description
Gas Discharge Tube 4500V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 4500V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2095-450-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2095-450-BLF-ND
Gas Discharge Tube Arresters (GDT) 118-2095-450-BLF-ND
Gas Discharge Tube 4500V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 4500V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 4.5Kv, Axial; Product Range Bourns - 94T5417 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 4.5Kv, Axial; Product Range Bourns
94T5417
Gas Discharge Tube, 4.5Kv, Axial; Product Range Bourns 94T5417
GAS DISCHARGE TUBE, 4.5KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:4.5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:6kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 4.5KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:4.5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2095-450-BLF-ND 94T5417
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 4.5Kv, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3402.17.0072-EX-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-4373-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
2 suppliers