GDT 4000V 5000A 2 POLE THT
Gas Discharge Tube 4000V 5000A (5kA) ±20% 2 Pole Through Hole
GAS DISCHARGE TUBE, 4KV, AXIAL, FULL REEL; Product Range:2095 Series; DC Breakover Voltage:4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:5.5kV RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2095-400-BT1LFCT-ND | 118-2095-400-BT1LFTR-ND | 94T5416 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 4Kv, Axial, Full Reel; Product Range Bourns |
| Application | Industrial | Industrial |