Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) 2095-250-BLF

Description
Win Source Part Number: 1337489-2095-250-BLF Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Series: 2095 Package: Bulk Standard Package: 500 Tolerance: ±20% Voltage - DC Spark Over (Nom): 2500 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8535.40.0000 Mfr: Bourns Inc. Base Product Number: 2095 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1337489-2095-250-BLF Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Series: 2095 Package: Bulk Standard Package: 500 Tolerance: ±20% Voltage - DC Spark Over (Nom): 2500 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8535.40.0000 Mfr: Bourns Inc. Base Product Number: 2095 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1337489-2095-250-BLF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1337489-2095-250-BLF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1337489-2095-250-BLF
Win Source Part Number: 1337489-2095-250-BLF Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Series: 2095 Package: Bulk Standard Package: 500 Tolerance: ±20% Voltage - DC Spark Over (Nom): 2500 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8535.40.0000 Mfr: Bourns Inc. Base Product Number: 2095 California Prop 65: Warning Information

Win Source Part Number: 1337489-2095-250-BLF
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Series: 2095
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 2500 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8535.40.0000
Mfr: Bourns Inc.
Base Product Number: 2095
California Prop 65: Warning Information

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2095-250-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2095-250-BLF-ND
Gas Discharge Tube Arresters (GDT) 2095-250-BLF-ND
Gas Discharge Tube 2500V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 2500V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2.5Kv, Axial; Product Range Bourns - 94T5407 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2.5Kv, Axial; Product Range Bourns
94T5407
Gas Discharge Tube, 2.5Kv, Axial; Product Range Bourns 94T5407
GAS DISCHARGE TUBE, 2.5KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:2.5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:3.6kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2.5KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:2.5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:3.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1337489-2095-250-BLF 2095-250-BLF-ND 94T5407
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2.5Kv, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM SQ CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details