Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2095-200-BT1LF

Description
Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2095-200-BT1LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2095-200-BT1LF-ND
Gas Discharge Tube Arresters (GDT) 2095-200-BT1LF-ND
Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 2000V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2Kv, Axial, Full Reel; Product Range Bourns - 94T5406 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2Kv, Axial, Full Reel; Product Range Bourns
94T5406
Gas Discharge Tube, 2Kv, Axial, Full Reel; Product Range Bourns 94T5406
GAS DISCHARGE TUBE, 2KV, AXIAL, FULL REEL; Product Range:2095 Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:2.8kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2KV, AXIAL, FULL REEL; Product Range:2095 Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:2.8kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2095-200-BT1LF-ND 94T5406
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2Kv, Axial, Full Reel; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Y08JS-Series Two Electrode Gas Tube Arrester - Y08JS-90B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
View Details