Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2095-100-BLF

Description
Gas Discharge Tube 1000V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 1000V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2095-100-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2095-100-BLF-ND
Gas Discharge Tube Arresters (GDT) 118-2095-100-BLF-ND
Gas Discharge Tube 1000V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 1000V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 1Kv, Axial; Product Range Bourns - 94T5399 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 1Kv, Axial; Product Range Bourns
94T5399
Gas Discharge Tube, 1Kv, Axial; Product Range Bourns 94T5399
GAS DISCHARGE TUBE, 1KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:1kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:1.4kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 1KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:1kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:1.4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2095-100-BLF-ND 94T5399
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 1Kv, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1620192 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
Rated Voltage 700 volts
View Details
GP S.A. STANDARD NOMINAL - CG83.6LTR - Littelfuse, Inc.
Specs
Capacitance Range 1 pF
Rated Voltage 4320 volts
Rated Current 3 amps
View Details
2 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details