Gas Discharge Tube 1800V 3000A (3kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 1800V 3000A (3kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 1800V 3000A (3kA) ±20% 2 Pole Surface Mount
GAS DISCHARGE TUBE, 1.8KV, SMD; Product Range:2093 Series; DC Breakover Voltage:1.8kV; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:2.6kV RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2093-180-SM-RPLFDKR-ND | 118-2093-180-SM-RPLFTR-ND | 94T5394 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 1.8Kv, Smd; Product Range Bourns |
| Application | Industrial | Industrial |