Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2089-200-BT1LF

Description
GDT 2000V 1500A 2 POLE THT
Request a Quote Datasheet
Description
GDT 2000V 1500A 2 POLE THT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2089-200-BT1LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2089-200-BT1LFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2089-200-BT1LFCT-ND
GDT 2000V 1500A 2 POLE THT

GDT 2000V 1500A 2 POLE THT

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2089-200-BT1LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2089-200-BT1LFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2089-200-BT1LFTR-ND
Gas Discharge Tube 2000V 1500A (1.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 2000V 1500A (1.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2Kv, Axial; Product Range Bourns - 94T5383 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2Kv, Axial; Product Range Bourns
94T5383
Gas Discharge Tube, 2Kv, Axial; Product Range Bourns 94T5383
GAS DISCHARGE TUBE, 2KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:3kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2089-200-BT1LFCT-ND 118-2089-200-BT1LFTR-ND 94T5383
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2Kv, Axial; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details