Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2089-140-BLF

Description
Gas Discharge Tube 1400V 1500A (1.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 1400V 1500A (1.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2089-140-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2089-140-BLF-ND
Gas Discharge Tube Arresters (GDT) 2089-140-BLF-ND
Gas Discharge Tube 1400V 1500A (1.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 1400V 1500A (1.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 1.4Kv, Axial; Product Range Bourns - 94T5378 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 1.4Kv, Axial; Product Range Bourns
94T5378
Gas Discharge Tube, 1.4Kv, Axial; Product Range Bourns 94T5378
GAS DISCHARGE TUBE, 1.4KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:1.4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:2.4kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 1.4KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:1.4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:2.4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2089-140-BLF-ND 94T5378
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 1.4Kv, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
U-Series Two Electrode Gas Tube Arrester - U-5B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details