Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2089-100-BT1LF

Description
Gas Discharge Tube 1000V 1500A (1.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 1000V 1500A (1.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2089-100-BT1LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2089-100-BT1LFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2089-100-BT1LFCT-ND
Gas Discharge Tube 1000V 1500A (1.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 1000V 1500A (1.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2089-100-BT1LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2089-100-BT1LFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2089-100-BT1LFTR-ND
Gas Discharge Tube 1000V 1500A (1.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 1000V 1500A (1.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 1Kv, Axial; Product Range Bourns - 94T5375 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 1Kv, Axial; Product Range Bourns
94T5375
Gas Discharge Tube, 1Kv, Axial; Product Range Bourns 94T5375
GAS DISCHARGE TUBE, 1KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:1kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:1.4kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 1KV, AXIAL; Product Range:2089 Series; DC Breakover Voltage:1kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:1.4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2089-100-BT1LFCT-ND 118-2089-100-BT1LFTR-ND 94T5375
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 1Kv, Axial; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products