Gas Discharge Tube 1500V 2000A (2kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 1500V 2000A (2kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 1500V 2000A (2kA) ±20% 2 Pole Surface Mount
GAS DISCHARGE TUBE, 1.5KV, SMD; Product Range:2087 Series; DC Breakover Voltage:1.5kV; GDT Case Style:SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:2.1kV RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2087-150-SM-RPLFDKR-ND | 2087-150-SM-RPLFTR-ND | 94T5370 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 1.5Kv, Smd; Product Range Bourns |
| Application | Industrial | Industrial |