Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2063-80-ALF

Description
Gas Discharge Tube 800V 60000A (60kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 800V 60000A (60kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2063-80-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2063-80-ALF-ND
Gas Discharge Tube Arresters (GDT) 2063-80-ALF-ND
Gas Discharge Tube 800V 60000A (60kA) ±20% 2 Pole User Defined

Gas Discharge Tube 800V 60000A (60kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 800V, Smd; Product Range Bourns - 52W9065 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 800V, Smd; Product Range Bourns
52W9065
Gas Discharge Tube, 800V, Smd; Product Range Bourns 52W9065
GAS DISCHARGE TUBE, 800V, SMD; Product Range:2063 Series; DC Breakover Voltage:800V; GDT Case Style:SMD; Impulse Discharge Current:60kA; Impulse Sparkover Voltage:1.5kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 800V, SMD; Product Range:2063 Series; DC Breakover Voltage:800V; GDT Case Style:SMD; Impulse Discharge Current:60kA; Impulse Sparkover Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2063-80-ALF-ND 52W9065
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 800V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA SQ CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details