Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2063-42-ALF

Description
Gas Discharge Tube 420V 60000A (60kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 420V 60000A (60kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2063-42-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2063-42-ALF-ND
Gas Discharge Tube Arresters (GDT) 2063-42-ALF-ND
Gas Discharge Tube 420V 60000A (60kA) ±20% 2 Pole User Defined

Gas Discharge Tube 420V 60000A (60kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 420V, Smd; Product Range Bourns - 52W9061 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 420V, Smd; Product Range Bourns
52W9061
Gas Discharge Tube, 420V, Smd; Product Range Bourns 52W9061
GAS DISCHARGE TUBE, 420V, SMD; Product Range:2063 Series; DC Breakover Voltage:420V; GDT Case Style:SMD; Impulse Discharge Current:60kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 420V, SMD; Product Range:2063 Series; DC Breakover Voltage:420V; GDT Case Style:SMD; Impulse Discharge Current:60kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2063-42-ALF-ND 52W9061
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 420V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Gas Discharge Tube - 2 Electrodes - BH 90V to 600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details