Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2063-23-ALF

Description
Gas Discharge Tube 230V 60000A (60kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 60000A (60kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2063-23-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2063-23-ALF-ND
Gas Discharge Tube Arresters (GDT) 118-2063-23-ALF-ND
Gas Discharge Tube 230V 60000A (60kA) ±20% 2 Pole User Defined

Gas Discharge Tube 230V 60000A (60kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 230V, Smd; Product Range Bourns - 52W9058 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, Smd; Product Range Bourns
52W9058
Gas Discharge Tube, 230V, Smd; Product Range Bourns 52W9058
GAS DISCHARGE TUBE, 230V, SMD; Product Range:2063 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:60kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, SMD; Product Range:2063 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:60kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 230V; Product Range Bourns - 38AJ2651 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V; Product Range Bourns
38AJ2651
Gas Discharge Tube, 230V; Product Range Bourns 38AJ2651
GAS DISCHARGE TUBE, 230V; Product Range:2063 Series; DC Breakover Voltage:230V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:60kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V; Product Range:2063 Series; DC Breakover Voltage:230V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:60kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2063-23-ALF-ND 52W9058
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 230V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-5928-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 3-SMD Cylinder Square End
View Details
2 suppliers
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details