Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2061-47-ALF

Description
Gas Discharge Tube 470V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2061-47-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2061-47-ALF-ND
Gas Discharge Tube Arresters (GDT) 2061-47-ALF-ND
Gas Discharge Tube 470V 40000A (40kA) ±20% 2 Pole User Defined

Gas Discharge Tube 470V 40000A (40kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 470V, Smd; Product Range Bourns - 52W9054 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 470V, Smd; Product Range Bourns
52W9054
Gas Discharge Tube, 470V, Smd; Product Range Bourns 52W9054
GAS DISCHARGE TUBE, 470V, SMD; Product Range:2061 Series; DC Breakover Voltage:470V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:1.1kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 470V, SMD; Product Range:2061 Series; DC Breakover Voltage:470V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:1.1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2061-47-ALF-ND 52W9054
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 470V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2029-23-SM-RPLFDKR-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-75378-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers