Gas Discharge Tube 420V 40000A (40kA) ±20% 2 Pole User Defined
GAS DISCHARGE TUBE, 420V, SMD; Product Range:2061 Series; DC Breakover Voltage:420V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2061-42-ALF-ND | 52W9053 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 420V, Smd; Product Range Bourns |
| Application | Industrial |