Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2061-35-ALF

Description
Gas Discharge Tube 350V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2061-35-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2061-35-ALF-ND
Gas Discharge Tube Arresters (GDT) 2061-35-ALF-ND
Gas Discharge Tube 350V 40000A (40kA) ±20% 2 Pole User Defined

Gas Discharge Tube 350V 40000A (40kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 350V, Smd; Product Range Bourns - 52W9052 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, Smd; Product Range Bourns
52W9052
Gas Discharge Tube, 350V, Smd; Product Range Bourns 52W9052
GAS DISCHARGE TUBE, 350V, SMD; Product Range:2061 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, SMD; Product Range:2061 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2061-35-ALF-ND 52W9052
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678421 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details