Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2061-30-ALF

Description
Gas Discharge Tube 300V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 300V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2061-30-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2061-30-ALF-ND
Gas Discharge Tube Arresters (GDT) 2061-30-ALF-ND
Gas Discharge Tube 300V 40000A (40kA) ±20% 2 Pole User Defined

Gas Discharge Tube 300V 40000A (40kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 300V, Smd; Product Range Bourns - 52W9051 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 300V, Smd; Product Range Bourns
52W9051
Gas Discharge Tube, 300V, Smd; Product Range Bourns 52W9051
GAS DISCHARGE TUBE, 300V, SMD; Product Range:2061 Series; DC Breakover Voltage:300V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 300V, SMD; Product Range:2061 Series; DC Breakover Voltage:300V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2061-30-ALF-ND 52W9051
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 300V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4614287 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0650-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-5845-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 20000 amps
View Details
2 suppliers