Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2061-25-ALF

Description
Gas Discharge Tube 250V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 250V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2061-25-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2061-25-ALF-ND
Gas Discharge Tube Arresters (GDT) 2061-25-ALF-ND
Gas Discharge Tube 250V 40000A (40kA) ±20% 2 Pole User Defined

Gas Discharge Tube 250V 40000A (40kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 250V, Smd; Product Range Bourns - 52W9050 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 250V, Smd; Product Range Bourns
52W9050
Gas Discharge Tube, 250V, Smd; Product Range Bourns 52W9050
GAS DISCHARGE TUBE, 250V, SMD; Product Range:2061 Series; DC Breakover Voltage:250V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 250V, SMD; Product Range:2061 Series; DC Breakover Voltage:250V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2061-25-ALF-ND 52W9050
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 250V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031042P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
SD8-Series Surface Mount Gas Tube Arrester - SD8-400 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details