GDT 400V 5000A 2 POLE THT
Gas Discharge Tube 400V 5000A (5kA) ±20% 2 Pole Through Hole
GAS DISCHARGE TUBE, 400V; Product Range:2057 Series; DC Breakover Voltage:400V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1kV; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2057-40-BT1LFCT-ND | 118-2057-40-BT1LFTR-ND | 38AJ2644 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 400V; Product Range Bourns |
| Application | Industrial | Industrial |