Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2057-40-BLF

Description
Gas Discharge Tube 400V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 400V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2057-40-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2057-40-BLF-ND
Gas Discharge Tube Arresters (GDT) 2057-40-BLF-ND
Gas Discharge Tube 400V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 400V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 400V, Axial; Product Range Bourns - 52W8990 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 400V, Axial; Product Range Bourns
52W8990
Gas Discharge Tube, 400V, Axial; Product Range Bourns 52W8990
GAS DISCHARGE TUBE, 400V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:400V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 400V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:400V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2057-40-BLF-ND 52W8990
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 400V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-30-C3LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-76122-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 20000 amps
View Details
2 suppliers