Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2057-35-BLF

Description
Gas Discharge Tube 350V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2057-35-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2057-35-BLF-ND
Gas Discharge Tube Arresters (GDT) 118-2057-35-BLF-ND
Gas Discharge Tube 350V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 350V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 350V, Axial; Product Range Bourns - 52W8988 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, Axial; Product Range Bourns
52W8988
Gas Discharge Tube, 350V, Axial; Product Range Bourns 52W8988
GAS DISCHARGE TUBE, 350V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2057-35-BLF-ND 52W8988
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1912550 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3400.41.0196-ND - DigiKey
Specs
Application Industrial
Rated Current 50000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-4282-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
2 suppliers