Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2057-25-BT1LF

Description
Gas Discharge Tube 250V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 250V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2057-25-BT1LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2057-25-BT1LFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2057-25-BT1LFTR-ND
Gas Discharge Tube 250V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 250V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2057-25-BT1LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2057-25-BT1LFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2057-25-BT1LFCT-ND
Gas Discharge Tube 250V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 250V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 250V, Axial, Full Reel; Product Range Bourns - 52W8985 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 250V, Axial, Full Reel; Product Range Bourns
52W8985
Gas Discharge Tube, 250V, Axial, Full Reel; Product Range Bourns 52W8985
GAS DISCHARGE TUBE, 250V, AXIAL, FULL REEL; Product Range:2057 Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 250V, AXIAL, FULL REEL; Product Range:2057 Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 250V; Product Range Bourns - 38AJ2642 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 250V; Product Range Bourns
38AJ2642
Gas Discharge Tube, 250V; Product Range Bourns 38AJ2642
GAS DISCHARGE TUBE, 250V; Product Range:2057 Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 250V; Product Range:2057 Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2057-25-BT1LFTR-ND 118-2057-25-BT1LFCT-ND 52W8985
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 250V, Axial, Full Reel; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911535 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2015-35-SMH-RPLFTR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD
View Details
Gas Discharge Tube Arresters (GDT) - GTCN38-231M-Q10-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead, 3 Terminal
Rated Current 10000 amps
View Details