Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2057-23-BT1LF

Description
Gas Discharge Tube 230V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote
Description
Gas Discharge Tube 230V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gas Discharge Tube, part number 52W8983, is a 230V axial device from the Bourns 2057 Series. It features a compact size with a diameter of 5.5 mm and a length of 6 mm. This component is designed for low capacitance and low leakage, making it suitable for various applications, including telecommunications and industrial electronics. The device is RoHS compliant and UL recognized, ensuring it meets specific safety and environmental standards. It can handle a maximum impulse discharge current of 5,000 A for 10 operations and has a DC sparkover voltage of 230 V. The operating temperature range is from -40 to +90 °C, which allows for versatility in different environments. The product is available in bulk packaging or optional reelpack, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Gas Discharge Tube, part number 52W8983, is a 230V axial device from the Bourns 2057 Series. It features a compact size with a diameter of 5.5 mm and a length of 6 mm. This component is designed for low capacitance and low leakage, making it suitable for various applications, including telecommunications and industrial electronics. The device is RoHS compliant and UL recognized, ensuring it meets specific safety and environmental standards. It can handle a maximum impulse discharge current of 5,000 A for 10 operations and has a DC sparkover voltage of 230 V. The operating temperature range is from -40 to +90 °C, which allows for versatility in different environments. The product is available in bulk packaging or optional reelpack, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2057-23-BT1LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2057-23-BT1LF-ND
Gas Discharge Tube Arresters (GDT) 2057-23-BT1LF-ND
Gas Discharge Tube 230V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 230V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 230V, Axial; Product Range Bourns - 52W8983 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, Axial; Product Range Bourns
52W8983
Gas Discharge Tube, 230V, Axial; Product Range Bourns 52W8983
GAS DISCHARGE TUBE, 230V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2057-23-BT1LF-ND 52W8983
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 230V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670452 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - 3 Electrode - BM SQ4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG38.5LTR - CG38.5LTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 10200 volts
View Details
2 suppliers