Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2057-13-BT1LF

Description
Gas Discharge Tube 130V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 130V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2057-13-BT1LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2057-13-BT1LF-ND
Gas Discharge Tube Arresters (GDT) 2057-13-BT1LF-ND
Gas Discharge Tube 130V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 130V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 130V, Axial; Product Range Bourns - 52W8981 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 130V, Axial; Product Range Bourns
52W8981
Gas Discharge Tube, 130V, Axial; Product Range Bourns 52W8981
GAS DISCHARGE TUBE, 130V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:130V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 130V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:130V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2057-13-BT1LF-ND 52W8981
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 130V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911557 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2029-15-SMLF-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-1473-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
4 suppliers