Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2057-13-BLF

Description
Gas Discharge Tube 130V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 130V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2057-13-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2057-13-BLF-ND
Gas Discharge Tube Arresters (GDT) 2057-13-BLF-ND
Gas Discharge Tube 130V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 130V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 130V; Product Range Bourns - 43W4634 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 130V; Product Range Bourns
43W4634
Gas Discharge Tube, 130V; Product Range Bourns 43W4634
GAS DISCHARGE TUBE, 130V; Product Range:2057 Series; DC Breakover Voltage:130V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 130V; Product Range:2057 Series; DC Breakover Voltage:130V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 130V, Axial; Product Range Bourns - 52W8980 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 130V, Axial; Product Range Bourns
52W8980
Gas Discharge Tube, 130V, Axial; Product Range Bourns 52W8980
GAS DISCHARGE TUBE, 130V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:130V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 130V, AXIAL; Product Range:2057 Series; DC Breakover Voltage:130V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2057-13-BLF-ND 43W4634
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 130V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-30-A-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 10000 amps
View Details
2 suppliers
Two Terminal Heavy Duty Gas Plasma Arresters - CG90SN - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 113 volts
View Details
2 suppliers