Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-47-B3FLF

Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2056-47-B3FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-47-B3FLF-ND
Gas Discharge Tube Arresters (GDT) 2056-47-B3FLF-ND
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 470V, Radial; Product Range Bourns - 52W8967 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 470V, Radial; Product Range Bourns
52W8967
Gas Discharge Tube, 470V, Radial; Product Range Bourns 52W8967
GAS DISCHARGE TUBE, 470V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:470V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 470V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:470V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2056-47-B3FLF-ND 52W8967
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 470V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data