Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-47-B2FLF

Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2056-47-B2FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2056-47-B2FLF-ND
Gas Discharge Tube Arresters (GDT) 118-2056-47-B2FLF-ND
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 470V, Radial; Product Range Bourns - 52W8965 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 470V, Radial; Product Range Bourns
52W8965
Gas Discharge Tube, 470V, Radial; Product Range Bourns 52W8965
GAS DISCHARGE TUBE, 470V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:470V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 470V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:470V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2056-47-B2FLF-ND 52W8965
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 470V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670485 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details
Two Terminal Heavy Duty Gas Plasma Arresters - CG2230LSNTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts
View Details
2 suppliers