Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-47-ALF

Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2056-47-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-47-ALF-ND
Gas Discharge Tube Arresters (GDT) 2056-47-ALF-ND
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole User Defined

Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 470V, Smd; Product Range Bourns - 52W8964 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 470V, Smd; Product Range Bourns
52W8964
Gas Discharge Tube, 470V, Smd; Product Range Bourns 52W8964
GAS DISCHARGE TUBE, 470V, SMD; Product Range:2056 Series; DC Breakover Voltage:470V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 470V, SMD; Product Range:2056 Series; DC Breakover Voltage:470V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2056-47-ALF-ND 52W8964
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 470V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070P - RS Components, Ltd.
Specs
Rated Voltage 450 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3400.17.0428-ND - DigiKey
Specs
Application Industrial
Rated Current 50000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 2029-23-SMLF-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 20000 amps
View Details