Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-42-B3FLF

Description
Gas Discharge Tube 420V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote
Description
Gas Discharge Tube 420V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gas Discharge Tube, part number 52W8962, is a radial device designed for applications requiring overvoltage protection. It features a DC sparkover voltage of 420V with a tolerance of ±20% at a rate of 100 V/s. The impulse sparkover voltage is rated at less than 800V for 1000 V/µs, making it suitable for high-speed transient applications. The device can handle a maximum impulse discharge current of 5,000 A with a waveform of 8/20 µs and is rated for 10 operations under these conditions. This component has a low capacitance of less than 2 pF, which minimizes insertion loss, and operates effectively within a temperature range of -30 to +85 °C. It is RoHS compliant and UL recognized, ensuring it meets industry standards for safety and environmental regulations. The compact size of 6 mm in diameter and 8 mm in length allows for easy integration into various electronic designs, including telecommunications and industrial equipment. The device is packaged in bulk, with 100 pieces per tray, facilitating convenient handling for engineers.

Datasheet Summary
Powered by GS/AI

The Gas Discharge Tube, part number 52W8962, is a radial device designed for applications requiring overvoltage protection. It features a DC sparkover voltage of 420V with a tolerance of ±20% at a rate of 100 V/s. The impulse sparkover voltage is rated at less than 800V for 1000 V/µs, making it suitable for high-speed transient applications. The device can handle a maximum impulse discharge current of 5,000 A with a waveform of 8/20 µs and is rated for 10 operations under these conditions. This component has a low capacitance of less than 2 pF, which minimizes insertion loss, and operates effectively within a temperature range of -30 to +85 °C. It is RoHS compliant and UL recognized, ensuring it meets industry standards for safety and environmental regulations. The compact size of 6 mm in diameter and 8 mm in length allows for easy integration into various electronic designs, including telecommunications and industrial equipment. The device is packaged in bulk, with 100 pieces per tray, facilitating convenient handling for engineers.

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2056-42-B3FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-42-B3FLF-ND
Gas Discharge Tube Arresters (GDT) 2056-42-B3FLF-ND
Gas Discharge Tube 420V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 420V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 420V, Radial; Product Range Bourns - 52W8962 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 420V, Radial; Product Range Bourns
52W8962
Gas Discharge Tube, 420V, Radial; Product Range Bourns 52W8962
GAS DISCHARGE TUBE, 420V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:420V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 420V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:420V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2056-42-B3FLF-ND 52W8962
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 420V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1912550 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
SD8-Series Surface Mount Gas Tube Arrester - SD8-600 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details