Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2056-40-ALF 2056-40-ALF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1006152-2056-40-ALF Packaging: Tray Mounting: User Defined Tolerance: ±20% Voltage - DC Spark Over (Nom): 400V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Categories: Circuit Protection Status: Active Dimension: Cylinder No Lead, 3 Terminal Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1006152-2056-40-ALF Packaging: Tray Mounting: User Defined Tolerance: ±20% Voltage - DC Spark Over (Nom): 400V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Categories: Circuit Protection Status: Active Dimension: Cylinder No Lead, 3 Terminal Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2056-40-ALF
1006152-2056-40-ALF
Gas Discharge Tube Arresters (GDT) - 2056-40-ALF 1006152-2056-40-ALF
Manufacturer: Bourns Inc. Win Source Part Number: 1006152-2056-40-ALF Packaging: Tray Mounting: User Defined Tolerance: ±20% Voltage - DC Spark Over (Nom): 400V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 3 Fail Short: No Categories: Circuit Protection Status: Active Dimension: Cylinder No Lead, 3 Terminal Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1006152-2056-40-ALF
Packaging: Tray
Mounting: User Defined
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 400V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 3
Fail Short: No
Categories: Circuit Protection
Status: Active
Dimension: Cylinder No Lead, 3 Terminal
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2056-40-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-40-ALF-ND
Gas Discharge Tube Arresters (GDT) 2056-40-ALF-ND
Gas Discharge Tube 400V 5000A (5kA) ±20% 3 Pole User Defined

Gas Discharge Tube 400V 5000A (5kA) ±20% 3 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 400V, Smd; Product Range Bourns - 52W8954 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 400V, Smd; Product Range Bourns
52W8954
Gas Discharge Tube, 400V, Smd; Product Range Bourns 52W8954
GAS DISCHARGE TUBE, 400V, SMD; Product Range:2056 Series; DC Breakover Voltage:400V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 400V, SMD; Product Range:2056 Series; DC Breakover Voltage:400V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1006152-2056-40-ALF 2056-40-ALF-ND 52W8954
Product Name Gas Discharge Tube Arresters (GDT) - 2056-40-ALF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 400V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - Specialty Electrodes - BF - CITEL SURGE PROTECTION
Specs
Capacitance Range 7 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details