Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-35-B2LF

Description
Gas Discharge Tube 350V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2056-35-B2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2056-35-B2LF-ND
Gas Discharge Tube Arresters (GDT) 118-2056-35-B2LF-ND
Gas Discharge Tube 350V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 350V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 350V, Radial; Product Range Bourns - 52W8951 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, Radial; Product Range Bourns
52W8951
Gas Discharge Tube, 350V, Radial; Product Range Bourns 52W8951
GAS DISCHARGE TUBE, 350V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:750V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2056-35-B2LF-ND 52W8951
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894P - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM SQ CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details